Lapp Tannehill UL1199 PTFE Hook Up Wire - 16 AWG 19 Strand - Green KLT1199-16-19-5

Description
UL1199 PTFE hook-up/lead wire is used in internal wiring of electrical equipment particularly for higher temperature applications and where flammability is a concern. 16 AWG, 19 Strand, Green MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : J4236-5B AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1199 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated annealed copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Green JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.096 INSULATION THICKNESS (IN) : 0.02 TEMPERATURE : 200°C VOLTAGE : 600V CSA TYPE : FT 1
Description
UL1199 PTFE hook-up/lead wire is used in internal wiring of electrical equipment particularly for higher temperature applications and where flammability is a concern. 16 AWG, 19 Strand, Green MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : J4236-5B AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1199 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated annealed copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Green JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.096 INSULATION THICKNESS (IN) : 0.02 TEMPERATURE : 200°C VOLTAGE : 600V CSA TYPE : FT 1

Suppliers

Company
Product
Description
Supplier Links
UL1199 PTFE Hook Up Wire - 16 AWG 19 Strand - Green - KLT1199-16-19-5 - Lapp Tannehill
Savage, MN, United States
UL1199 PTFE Hook Up Wire - 16 AWG 19 Strand - Green
KLT1199-16-19-5
UL1199 PTFE Hook Up Wire - 16 AWG 19 Strand - Green KLT1199-16-19-5
UL1199 PTFE hook-up/lead wire is used in internal wiring of electrical equipment particularly for higher temperature applications and where flammability is a concern. 16 AWG, 19 Strand, Green MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : J4236-5B AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1199 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated annealed copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Green JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.096 INSULATION THICKNESS (IN) : 0.02 TEMPERATURE : 200°C VOLTAGE : 600V CSA TYPE : FT 1

UL1199 PTFE hook-up/lead wire is used in internal wiring of electrical equipment particularly for higher temperature applications and where flammability is a concern. 16 AWG, 19 Strand, Green


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : J4236-5B AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1199 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated annealed copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Green JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.096 INSULATION THICKNESS (IN) : 0.02 TEMPERATURE : 200°C VOLTAGE : 600V CSA TYPE : FT 1

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLT1199-16-19-5
Product Name UL1199 PTFE Hook Up Wire - 16 AWG 19 Strand - Green
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; FT 1
Rated Voltage 600 volts
Nominal Diameter 0.0960 inch (2.44 mm)
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 101789-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Aircraft Hook-up Wire - 1505 / 1506 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-5086 Ty.1 & Ty. 2, RoHS; MIL-W-5086B Type 3 & MIL-C-7078 Types 1, 2 & 3 Are Available To Order
Nominal Diameter 0.1250 to 0.3550 inch (3.17 to 9.02 mm)
Wire Insulation Polyvinyl Chloride
View Details
Miniature Electrode Wire - CW 5263-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Conductor Pure Gold
North American 36 AWG
View Details