Lapp Tannehill UL1199 PTFE Hook Up Wire - 12 AWG 19 Strand - White KLT1199-12-19-9

Description
UL1199 PTFE hook-up/lead wire is used in internal wiring of electrical equipment particularly for higher temperature applications and where flammability is a concern. 12 AWG, 19 Strand, White MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : WEM-1219-9 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1199 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated annealed copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : White JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.128 INSULATION THICKNESS (IN) : 0.02 TEMPERATURE : 200°C VOLTAGE : 600V CSA TYPE : FT 1
Description
UL1199 PTFE hook-up/lead wire is used in internal wiring of electrical equipment particularly for higher temperature applications and where flammability is a concern. 12 AWG, 19 Strand, White MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : WEM-1219-9 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1199 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated annealed copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : White JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.128 INSULATION THICKNESS (IN) : 0.02 TEMPERATURE : 200°C VOLTAGE : 600V CSA TYPE : FT 1

Suppliers

Company
Product
Description
Supplier Links
UL1199 PTFE Hook Up Wire - 12 AWG 19 Strand - White - KLT1199-12-19-9 - Lapp Tannehill
Savage, MN, United States
UL1199 PTFE Hook Up Wire - 12 AWG 19 Strand - White
KLT1199-12-19-9
UL1199 PTFE Hook Up Wire - 12 AWG 19 Strand - White KLT1199-12-19-9
UL1199 PTFE hook-up/lead wire is used in internal wiring of electrical equipment particularly for higher temperature applications and where flammability is a concern. 12 AWG, 19 Strand, White MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : WEM-1219-9 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1199 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated annealed copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : White JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.128 INSULATION THICKNESS (IN) : 0.02 TEMPERATURE : 200°C VOLTAGE : 600V CSA TYPE : FT 1

UL1199 PTFE hook-up/lead wire is used in internal wiring of electrical equipment particularly for higher temperature applications and where flammability is a concern. 12 AWG, 19 Strand, White


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : WEM-1219-9 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1199 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated annealed copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : White JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.128 INSULATION THICKNESS (IN) : 0.02 TEMPERATURE : 200°C VOLTAGE : 600V CSA TYPE : FT 1

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLT1199-12-19-9
Product Name UL1199 PTFE Hook Up Wire - 12 AWG 19 Strand - White
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; FT 1
Rated Voltage 600 volts
Nominal Diameter 0.1280 inch (3.25 mm)
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
Appliance Wiring Material, UL 1008 & CSA TR-64 - 1470N - BRIM Electronics, Inc.
Specs
Approvals UL 1008 & CSA TR-64
Rated Voltage 300 volts
Nominal Diameter 0.0610 to 0.0980 inch (1.55 to 2.49 mm)
View Details