Lapp Tannehill UL 1061 PVC Hook-Up/Lead Wire - 28 AWG Solid Conductor - Brown KLT1061-28-1-1

Description
This UL1061 hook-up wire is used for internal wiring for applicance and electronic equipment, panels, meters, and point-to-point wiring, and more. Can be striped upon request. UL1061 PVC Hook-Up/Lead Wire - 28 AWG Solid Conductor - Brown MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 422801-1 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.034 INSULATION THICKNESS (IN) : 0.010 TEMPERATURE : 80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : TEW AWM I A/B VW-1 WEIGHT LBS/MFT : 0.94
Description
This UL1061 hook-up wire is used for internal wiring for applicance and electronic equipment, panels, meters, and point-to-point wiring, and more. Can be striped upon request. UL1061 PVC Hook-Up/Lead Wire - 28 AWG Solid Conductor - Brown MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 422801-1 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.034 INSULATION THICKNESS (IN) : 0.010 TEMPERATURE : 80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : TEW AWM I A/B VW-1 WEIGHT LBS/MFT : 0.94

Suppliers

Company
Product
Description
Supplier Links
UL 1061 PVC Hook-Up/Lead Wire - 28 AWG Solid Conductor - Brown - KLT1061-28-1-1 - Lapp Tannehill
Savage, MN, United States
UL 1061 PVC Hook-Up/Lead Wire - 28 AWG Solid Conductor - Brown
KLT1061-28-1-1
UL 1061 PVC Hook-Up/Lead Wire - 28 AWG Solid Conductor - Brown KLT1061-28-1-1
This UL1061 hook-up wire is used for internal wiring for applicance and electronic equipment, panels, meters, and point-to-point wiring, and more. Can be striped upon request. UL1061 PVC Hook-Up/Lead Wire - 28 AWG Solid Conductor - Brown MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 422801-1 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.034 INSULATION THICKNESS (IN) : 0.010 TEMPERATURE : 80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : TEW AWM I A/B VW-1 WEIGHT LBS/MFT : 0.94

This UL1061 hook-up wire is used for internal wiring for applicance and electronic equipment, panels, meters, and point-to-point wiring, and more. Can be striped upon request. UL1061 PVC Hook-Up/Lead Wire - 28 AWG Solid Conductor - Brown


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 422801-1 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.034 INSULATION THICKNESS (IN) : 0.010 TEMPERATURE : 80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : TEW AWM I A/B VW-1 WEIGHT LBS/MFT : 0.94

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLT1061-28-1-1
Product Name UL 1061 PVC Hook-Up/Lead Wire - 28 AWG Solid Conductor - Brown
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; TEW AWM I A/B VW-1
Rated Voltage 300 volts
Nominal Diameter 0.0340 inch (0.8636 mm)
Wire Weight 9.40E-4 to 0.9400 lbs/ft (0.0014 to 1.4 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 126773-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Extra Flexible PVC Lead Wire - NEF 22-6540 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0490 inch (1.24 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1225860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details