This UL1061 hook-up wire is used for internal wiring for applicance and electronic equipment, panels, meters, and point-to-point wiring, and more. Can be striped upon request. UL1061 PVC Hook-Up/Lead Wire - 18 AWG Stranded Conductor - Dark Blue
MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 1816T1061-6 DARK BLUE AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Dark blue JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.067 INSULATION THICKNESS (IN) : 0.010 TEMPERATURE : 80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : TEW AWM I A/B VW-1 WEIGHT LBS/MFT : 6.1
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | KLT1061-18-16-6DB |
| Product Name | UL 1061 PVC Hook-Up/Lead Wire - 18 AWG Stranded Conductor - Dark Blue - 16 Strand |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; TEW AWM I A/B VW-1 |
| Rated Voltage | 300 volts |
| Nominal Diameter | 0.0670 inch (1.7 mm) |
| Wire Weight | 0.0061 to 6.1 lbs/ft (0.0091 to 9.08 g/mm) |