Lapp Tannehill UL1028 PVC Hook Up Wire - 8 AWG 133 Strand - Gray KLT1028-8-133-8

Description
UL1028 PVC hook-up/lead wire is UL and CSA approved and will operate up to temperatures of 105C and voltages of 600V. 8 AWG 133 Strand, Gray MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 1028-8-133-8 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1028 AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded STRAND COUNT : 133 CONDUCTOR MATERIAL : Tinned copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.252 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 CSA TYPE : TEW AWM
Description
UL1028 PVC hook-up/lead wire is UL and CSA approved and will operate up to temperatures of 105C and voltages of 600V. 8 AWG 133 Strand, Gray MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 1028-8-133-8 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1028 AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded STRAND COUNT : 133 CONDUCTOR MATERIAL : Tinned copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.252 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 CSA TYPE : TEW AWM

Suppliers

Company
Product
Description
Supplier Links
UL1028 PVC Hook Up Wire - 8 AWG 133 Strand - Gray - KLT1028-8-133-8 - Lapp Tannehill
Savage, MN, United States
UL1028 PVC Hook Up Wire - 8 AWG 133 Strand - Gray
KLT1028-8-133-8
UL1028 PVC Hook Up Wire - 8 AWG 133 Strand - Gray KLT1028-8-133-8
UL1028 PVC hook-up/lead wire is UL and CSA approved and will operate up to temperatures of 105C and voltages of 600V. 8 AWG 133 Strand, Gray MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 1028-8-133-8 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1028 AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded STRAND COUNT : 133 CONDUCTOR MATERIAL : Tinned copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.252 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 CSA TYPE : TEW AWM

UL1028 PVC hook-up/lead wire is UL and CSA approved and will operate up to temperatures of 105C and voltages of 600V. 8 AWG 133 Strand, Gray


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 1028-8-133-8 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1028 AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded STRAND COUNT : 133 CONDUCTOR MATERIAL : Tinned copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.252 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 CSA TYPE : TEW AWM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLT1028-8-133-8
Product Name UL1028 PVC Hook Up Wire - 8 AWG 133 Strand - Gray
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; TEW AWM
Rated Voltage 600 volts
Nominal Diameter 0.2520 inch (6.4 mm)
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1115683001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Miniature Electrode Wire - AS 765-38 - Cooner Wire Company
Specs
Nominal Diameter 0.0057 inch (0.1448 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
Hook Up Wire - 1805940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details