Lapp Tannehill UL 1007/1569/TR-64 PVC Hook-Up/Lead Wire - 20 AWG 10 Strand - Gray KLT1007-20-10-8

Description
This UL1007 / UL1569 / TR-64 hook-up wire is used for internal wiring for appliance and electronic equipment, panels, meters, and point-to-point wiring, and more. Can be striped upon request. 20 AWG 10 Strand - Gray MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : F200301208 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : 10 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.070 INSULATION THICKNESS (MM) : 0.015 VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA TR64 VW-1 WEIGHT LBS/MFT : 7
Description
This UL1007 / UL1569 / TR-64 hook-up wire is used for internal wiring for appliance and electronic equipment, panels, meters, and point-to-point wiring, and more. Can be striped upon request. 20 AWG 10 Strand - Gray MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : F200301208 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : 10 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.070 INSULATION THICKNESS (MM) : 0.015 VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA TR64 VW-1 WEIGHT LBS/MFT : 7

Suppliers

Company
Product
Description
Supplier Links
UL 1007/1569/TR-64 PVC Hook-Up/Lead Wire - 20 AWG 10 Strand - Gray - KLT1007-20-10-8 - Lapp Tannehill
Savage, MN, United States
UL 1007/1569/TR-64 PVC Hook-Up/Lead Wire - 20 AWG 10 Strand - Gray
KLT1007-20-10-8
UL 1007/1569/TR-64 PVC Hook-Up/Lead Wire - 20 AWG 10 Strand - Gray KLT1007-20-10-8
This UL1007 / UL1569 / TR-64 hook-up wire is used for internal wiring for appliance and electronic equipment, panels, meters, and point-to-point wiring, and more. Can be striped upon request. 20 AWG 10 Strand - Gray MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : F200301208 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : 10 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.070 INSULATION THICKNESS (MM) : 0.015 VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA TR64 VW-1 WEIGHT LBS/MFT : 7

This UL1007 / UL1569 / TR-64 hook-up wire is used for internal wiring for appliance and electronic equipment, panels, meters, and point-to-point wiring, and more. Can be striped upon request. 20 AWG 10 Strand - Gray


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : F200301208 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : 10 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.070 INSULATION THICKNESS (MM) : 0.015 VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA TR64 VW-1 WEIGHT LBS/MFT : 7

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLT1007-20-10-8
Product Name UL 1007/1569/TR-64 PVC Hook-Up/Lead Wire - 20 AWG 10 Strand - Gray
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA TR64 VW-1
Rated Voltage 300 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Wire Weight 0.0070 to 7 lbs/ft (0.0104 to 10.42 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
Lead Wire, MIL-W-16878/3 Type D, Uncovered - 1415 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/3, RoHS
Rated Voltage 3000 volts
Nominal Diameter 0.0830 to 0.4250 inch (2.11 to 10.79 mm)
View Details