Lapp Tannehill UL 1007/1569/TR-64 PVC Hook-Up/Lead Wire - 18 AWG 16 Strand - Red KLT1007-18-16-2

Description
This UL1007 / UL1569 / TR-64 hook-up wire is used for internal wiring for appliance and electronic equipment, panels, meters, and point-to-point wiring, and more. Can be striped upon request. 18 AWG 16 Strand - Red MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 18041-0202A0512 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded STRAND COUNT : 16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.080 INSULATION THICKNESS (MM) : 0.015 VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA TR64 VW-1 WEIGHT LBS/MFT : 10
Description
This UL1007 / UL1569 / TR-64 hook-up wire is used for internal wiring for appliance and electronic equipment, panels, meters, and point-to-point wiring, and more. Can be striped upon request. 18 AWG 16 Strand - Red MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 18041-0202A0512 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded STRAND COUNT : 16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.080 INSULATION THICKNESS (MM) : 0.015 VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA TR64 VW-1 WEIGHT LBS/MFT : 10

Suppliers

Company
Product
Description
Supplier Links
UL 1007/1569/TR-64 PVC Hook-Up/Lead Wire - 18 AWG 16 Strand - Red - KLT1007-18-16-2 - Lapp Tannehill
Savage, MN, United States
UL 1007/1569/TR-64 PVC Hook-Up/Lead Wire - 18 AWG 16 Strand - Red
KLT1007-18-16-2
UL 1007/1569/TR-64 PVC Hook-Up/Lead Wire - 18 AWG 16 Strand - Red KLT1007-18-16-2
This UL1007 / UL1569 / TR-64 hook-up wire is used for internal wiring for appliance and electronic equipment, panels, meters, and point-to-point wiring, and more. Can be striped upon request. 18 AWG 16 Strand - Red MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 18041-0202A0512 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded STRAND COUNT : 16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.080 INSULATION THICKNESS (MM) : 0.015 VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA TR64 VW-1 WEIGHT LBS/MFT : 10

This UL1007 / UL1569 / TR-64 hook-up wire is used for internal wiring for appliance and electronic equipment, panels, meters, and point-to-point wiring, and more. Can be striped upon request. 18 AWG 16 Strand - Red


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 18041-0202A0512 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded STRAND COUNT : 16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.080 INSULATION THICKNESS (MM) : 0.015 VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA TR64 VW-1 WEIGHT LBS/MFT : 10

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLT1007-18-16-2
Product Name UL 1007/1569/TR-64 PVC Hook-Up/Lead Wire - 18 AWG 16 Strand - Red
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA TR64 VW-1
Rated Voltage 300 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Wire Weight 0.0100 to 10 lbs/ft (0.0149 to 14.88 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Primary Wire - 1332543001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Stranded Hookup Wire - CW5052-22 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0500 inch (1.27 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Hook Up Wire - 1853947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details