LAPP Kabel Deutschland Cable Gland, Brass, 16Mm, Pg21; Thread Size Imperial Lapp Kabel 52015820

Description
CABLE GLAND, BRASS, 16MM, PG21; Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:8mm; Cable Diameter Max:16mm; Cable Gland Material:Brass; Gland Colour:Silver; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 16MM, PG21; Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:8mm; Cable Diameter Max:16mm; Cable Gland Material:Brass; Gland Colour:Silver; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 16Mm, Pg21; Thread Size Imperial Lapp Kabel - 19M8613 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 16Mm, Pg21; Thread Size Imperial Lapp Kabel
19M8613
Cable Gland, Brass, 16Mm, Pg21; Thread Size Imperial Lapp Kabel 19M8613
CABLE GLAND, BRASS, 16MM, PG21; Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:8mm; Cable Diameter Max:16mm; Cable Gland Material:Brass; Gland Colour:Silver; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes

CABLE GLAND, BRASS, 16MM, PG21; Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:8mm; Cable Diameter Max:16mm; Cable Gland Material:Brass; Gland Colour:Silver; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 19M8613
Product Name Cable Gland, Brass, 16Mm, Pg21; Thread Size Imperial Lapp Kabel
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Bending-proof Nylon Cable Glands (Type B) - MIV-BPNCGB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248644 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
Cable Glands - 2705209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details