LAPP Kabel Deutschland Multiconductor Unshielded Cable, Temperature Resistant, 3, 16 Awg, 1.5 Mm , 30 X 0.25Mm, 164 Ft Rohs Compliant Lapp Kabel 46014

Description
Multiconductor Unshielded Cable, Temperature Resistant, 3, 16 AWG, 1.5 mm , 30 x 0.25mm, 164 ft RoHS Compliant: Yes
Datasheet
Description
Multiconductor Unshielded Cable, Temperature Resistant, 3, 16 AWG, 1.5 mm , 30 x 0.25mm, 164 ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiconductor Unshielded Cable, Temperature Resistant, 3, 16 Awg, 1.5 Mm , 30 X 0.25Mm, 164 Ft Rohs Compliant Lapp Kabel - 97B1752 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Temperature Resistant, 3, 16 Awg, 1.5 Mm , 30 X 0.25Mm, 164 Ft Rohs Compliant Lapp Kabel
97B1752
Multiconductor Unshielded Cable, Temperature Resistant, 3, 16 Awg, 1.5 Mm , 30 X 0.25Mm, 164 Ft Rohs Compliant Lapp Kabel 97B1752
Multiconductor Unshielded Cable, Temperature Resistant, 3, 16 AWG, 1.5 mm , 30 x 0.25mm, 164 ft RoHS Compliant: Yes

Multiconductor Unshielded Cable, Temperature Resistant, 3, 16 AWG, 1.5 mm , 30 x 0.25mm, 164 ft RoHS Compliant: Yes

Supplier's Site
Multiconductor Unshielded Cable, Temperature Resistant, Per M, 3, 16 Awg, 1.5 Mm , 30 X 0.25Mm Rohs Compliant Lapp Kabel - 74M8471 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Temperature Resistant, Per M, 3, 16 Awg, 1.5 Mm , 30 X 0.25Mm Rohs Compliant Lapp Kabel
74M8471
Multiconductor Unshielded Cable, Temperature Resistant, Per M, 3, 16 Awg, 1.5 Mm , 30 X 0.25Mm Rohs Compliant Lapp Kabel 74M8471
Multiconductor Unshielded Cable, Temperature Resistant, Per M, 3, 16 AWG, 1.5 mm , 30 x 0.25mm RoHS Compliant: Yes

Multiconductor Unshielded Cable, Temperature Resistant, Per M, 3, 16 AWG, 1.5 mm , 30 x 0.25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 97B1752
Product Name Multiconductor Unshielded Cable, Temperature Resistant, 3, 16 Awg, 1.5 Mm , 30 X 0.25Mm, 164 Ft Rohs Compliant Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
FAN POWER CORD 45 DEG 36
Qualtek Electronics Corp.
View Details
3 suppliers