989C -- RJ45 (KEYSTONE) SOCKET COVER, IP68 WATER RESISTANT
Keystone Electronics Corp.RJ45 (keystone) Socket Cover, IP68 Water Resistant989C
Description
Part Number: 989C
Packaging: Bulk
Waterproof Socket Cover for extreme conditions, IP68
Will keep water and dust out of socket when not in use.
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 989C
Packaging: Bulk
Waterproof Socket Cover for extreme conditions, IP68
Will keep water and dust out of socket when not in use.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The RJ45 (keystone) Socket Cover, part number 989C, from Keystone Electronics Corp. is designed for use in harsh environments, featuring an IP68 rating that ensures protection against water and dust when the socket is not in use. This cover is compatible with standard 8P8C network cables and is constructed from high-temperature thermoplastic with a silicon gasket to maintain its waterproof integrity. The product is suitable for applications in utility grids, outdoor point-of-sale systems, factory wash-down PLCs, and marine network connections. It is built to withstand operating temperatures ranging from -15°F to 175°F (-26°C to 79°C) and has a durability rating of 500 cycles minimum. The socket cover is supplied in bulk packaging.
Datasheet Summary Powered by GS/AI
The RJ45 (keystone) Socket Cover, part number 989C, from Keystone Electronics Corp. is designed for use in harsh environments, featuring an IP68 rating that ensures protection against water and dust when the socket is not in use. This cover is compatible with standard 8P8C network cables and is constructed from high-temperature thermoplastic with a silicon gasket to maintain its waterproof integrity. The product is suitable for applications in utility grids, outdoor point-of-sale systems, factory wash-down PLCs, and marine network connections. It is built to withstand operating temperatures ranging from -15°F to 175°F (-26°C to 79°C) and has a durability rating of 500 cycles minimum. The socket cover is supplied in bulk packaging.