TE Connectivity EMI O-Rings 2430192-1

Description
Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 28.3 MM  [1.114 INCH ] Product Thickness : 1.8 MM  [.071 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With Connector Shell Size : 14 Other Shore A Hardness : 65 Product Type Features Filler Material : Nickel Plated Graphite Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet
Description
Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 28.3 MM  [1.114 INCH ] Product Thickness : 1.8 MM  [.071 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With Connector Shell Size : 14 Other Shore A Hardness : 65 Product Type Features Filler Material : Nickel Plated Graphite Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI O-Rings - 2430192-1 - TE Connectivity
Berwyn, PA, United States
EMI O-Rings
2430192-1
EMI O-Rings 2430192-1
Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 28.3 MM  [1.114 INCH ] Product Thickness : 1.8 MM  [.071 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With Connector Shell Size : 14 Other Shore A Hardness : 65 Product Type Features Filler Material : Nickel Plated Graphite Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]

Body Features


  • Gasket Type : EMI O-Ring

Dimensions


  • Inside Diameter : 28.3 MM  [1.114 INCH ]
  • Product Thickness : 1.8 MM  [.071 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : Yes
  • Volume Resistivity (Max) (OHMCM) : .05

Operation/Application


  • Compatible With Connector Shell Size : 14

Other


  • Shore A Hardness : 65

Product Type Features


  • Filler Material : Nickel Plated Graphite

Usage Conditions


  • Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category O-rings
Product Number 2430192-1
Product Name EMI O-Rings
Inside Diameter (ID) 1.11 inch (28.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EMI O-Rings - 2430184-1 - TE Connectivity
Specs
Inside Diameter (ID) 1.48 inch (37.5 mm)
View Details
EMI O-Rings - 2430183-1 - TE Connectivity
Specs
Inside Diameter (ID) 1.37 inch (34.7 mm)
View Details
EMI O-Rings - 2430132-1 - TE Connectivity
Specs
Inside Diameter (ID) 1.37 inch (34.7 mm)
View Details
EMI O-Rings - 2430208-1 - TE Connectivity
Specs
Inside Diameter (ID) 1.74 inch (44.1 mm)
View Details