Nickel plated brass cable glands available with PG or metric thread, suitable for cables with or without an inner sheath. Can be used in a wide range of applications from manufacturing machinery and plant engineering to measurement and control equipment.
Features and benefits. ⢠Low resistance screen contact for optimum EMC protection. ⢠Highly conductive, flexible EMC contact for clamping various screen diameters. ⢠Cable is centralised, attached, strain relieved and hermetically sealed to IP68. ⢠Provides mechanical strength and is easy to assemble. ⢠Nickel plated brass body with a polyamide insert and a neoprene sealing ring. ⢠Supplied with locknut
Thread Size = M50
Material = Nickel Plated Brass
Maximum Cable Diameter = 35.0012mm
Minimum Cable Diameter = 27mm
IP Rating = IP55
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +100°C
Locknut Included = Yes
RS Components, Ltd. | |
---|---|
Product Category | Sealing Glands |
Product Number | 4058794 |
Application | Cable & Wire |