Body Features Primary Product Color : Gray Primary Product Material : PA6
Dimensions Outer Thread Size : M12 x 1.5 Thread Length (MM) : 10
Industry Standards IP Rating : IP68
Packaging Features Packaging Method : Bag
Product Type Features Cable Gland Product Type : Ventilation Plug Sealable : Yes
Usage Conditions Operating Temperature Range : -20 - 100 DEGC [-4 - 212 DEGF ]
Body Features Primary Product Color : Gray Primary Product Material : PA6
Dimensions Outer Thread Size : M12 x 1.5 Thread Length (MM) : 10
Industry Standards IP Rating : IP68
Packaging Features Packaging Method : Bag
Product Type Features Cable Gland Product Type : Ventilation Plug Sealable : Yes
Usage Conditions Operating Temperature Range : -20 - 100 DEGC [-4 - 212 DEGF ]
Body Features
Primary Product Color : Gray
Primary Product Material : PA6
Dimensions
Outer Thread Size : M12 x 1.5
Thread Length (MM) : 10
Industry Standards
IP Rating : IP68
Packaging Features
Packaging Method : Bag
Product Type Features
Cable Gland Product Type : Ventilation Plug
Sealable : Yes
Usage Conditions
Operating Temperature Range : -20 - 100 DEGC [-4 - 212 DEGF ]