LAPP SKINDICHT® SM Locknuts: PG 52003550

Description
Hexagonal Locknuts for NPT Connectors
Datasheet
Description
Hexagonal Locknuts for NPT Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Florham Park, NJ, United States
SKINDICHT® SM Locknuts: PG
52003550
SKINDICHT® SM Locknuts: PG 52003550
Hexagonal Locknuts for NPT Connectors

Hexagonal Locknuts for NPT Connectors

Supplier's Site Datasheet

Technical Specifications

  LAPP
Product Category Strain Reliefs
Product Number 52003550
Product Name SKINDICHT® SM Locknuts: PG
Operating Temperature -20 to 100 C (-4 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 203432-1 - TE Connectivity
Specs
Material Carbon Steel
Length 1.13 inch (28.58 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824210 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.079 to 0.197 inch (2 to 5 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Polyamide 6; PG 29; 11 to21 mm; 37 mm; 53 mm; Neoprene; IP 68 - 70075265 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.457 inch (37 mm)
View Details