Interpower Liquid Tight Strain Relief - Nickel Plated Brass 85824210

Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 2.0mm to 5.0mm Male Thread Type: PG7 / 1/4" NPT Mounting Hole: 12.5mm Wrenching Flats: 14.0mm Torque Settings: 4.17N·m General Material: Nickel Plated Brass Color: Silver CE Marking: yes
Request a Quote Datasheet
Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 2.0mm to 5.0mm Male Thread Type: PG7 / 1/4" NPT Mounting Hole: 12.5mm Wrenching Flats: 14.0mm Torque Settings: 4.17N·m General Material: Nickel Plated Brass Color: Silver CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Tight Strain Relief - Nickel Plated Brass - 85824210 - Interpower
Oskaloosa, IA, United States
Liquid Tight Strain Relief - Nickel Plated Brass
85824210
Liquid Tight Strain Relief - Nickel Plated Brass 85824210
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 2.0mm to 5.0mm Male Thread Type: PG7 / 1/4" NPT Mounting Hole: 12.5mm Wrenching Flats: 14.0mm Torque Settings: 4.17N·m General Material: Nickel Plated Brass Color: Silver CE Marking: yes

Flammability Rating: UL 94V-0

Dynamic Temp. Rating: -20ºC to 80ºC

Static Temp. Rating: -40ºC to 100ºC

Ingress Protection Rating: IP68/69k

NEMA Enclosure Rating: NEMA 6

Cable Diameter: 2.0mm to 5.0mm

Male Thread Type: PG7 / 1/4" NPT

Mounting Hole: 12.5mm

Wrenching Flats: 14.0mm

Torque Settings: 4.17N·m

General Material: Nickel Plated Brass

Color: Silver

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Strain Reliefs
Product Number 85824210
Product Name Liquid Tight Strain Relief - Nickel Plated Brass
Material Brass
Color Silver
Diameter 0.079 to 0.197 inch (2 to 5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief - Nickel Plated Brass - 85824220 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820750 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824840 - Interpower
Specs
Material Brass
Color Silver
Diameter 1.457 to 1.732 inch (37 to 44 mm)
View Details
Strain Relief Liquid Tight Flex - 85820050 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details