LAPP Cable Gland Plugs 52002790

Description
Lapp 52002790 Cable Gland Blanking Plug
Request a Quote
Description
Lapp 52002790 Cable Gland Blanking Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Gland Plugs - 2439286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Gland Plugs
2439286
Cable Gland Plugs 2439286
Lapp 52002790 Cable Gland Blanking Plug

Lapp 52002790 Cable Gland Blanking Plug

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Plugs, Stoppers, and Inserts
Product Number 2439286
Product Name Cable Gland Plugs
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Hole Plug - 8604 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread .625 [15.9]
View Details
2 suppliers
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
7 mm 6000 Series Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 7.14 mm
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details