Keystone Electronics Corp. Nylon Hole Plug 8604

Description
Part Number: 8604 Color: Black For Panel Thickness: .032 [.8] -.125 [3.2] Hole Diameter: .625 [15.9] Material: Nylon
Request a Quote Datasheet
Description
Part Number: 8604 Color: Black For Panel Thickness: .032 [.8] -.125 [3.2] Hole Diameter: .625 [15.9] Material: Nylon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Hole Plug - 8604 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Hole Plug
8604
Nylon Hole Plug 8604
Part Number: 8604 Color: Black For Panel Thickness: .032 [.8] -.125 [3.2] Hole Diameter: .625 [15.9] Material: Nylon

Part Number: 8604

  • Color: Black
  • For Panel Thickness: .032 [.8] -.125 [3.2]
  • Hole Diameter: .625 [15.9]
  • Material: Nylon
Buy Now Datasheet
Hole Plugs - Tapered Caps - 36-8604-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
36-8604-ND
Hole Plugs - Tapered Caps 36-8604-ND
"Hole Plug 0.625"" (15.88mm) 5/8"" Nylon Black"

"Hole Plug 0.625"" (15.88mm) 5/8"" Nylon Black"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 8604 36-8604-ND
Product Name Nylon Hole Plug Hole Plugs - Tapered Caps
Material Nylon; Nylon Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Hole Plug - 8611 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1 1/2" NPT
View Details
2 suppliers
Nylon Hole Plug - 8610 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1.375 [34.9]
View Details
2 suppliers
Nylon Hole Plug - 8607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1" NPT
View Details
2 suppliers
Steel Hole Plug - 7610 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1.375 [34.9]
View Details
2 suppliers