LAPP
Hook Up Wire
51104
Description
Lapp 51104 Hook Up Wire
Request a Quote
Email Supplier
Description
Lapp 51104 Hook Up Wire
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
7244566 |
|
Product Name
|
Hook Up Wire |
|
Nominal Diameter
|
0.1102 inch (2.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
New England Wire Technologies Corporation
Approvals
UL Listing Mark
Rated Voltage
1000 volts
Nominal Diameter
0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Approvals
MIL-N- 46026A
Rated Voltage
100 volts
Nominal Diameter
0.0630 to 0.0810 inch (1.6 to 2.06 mm)
View Details
Rated Voltage
600 volts
Rated Temperature
-65 to 150 C (-85 to 302 F)
Wire Conductor
Tin-Coated Copper
View Details
E-Z-HOOK, a division of Tektest, Inc.
Rated Voltage
1000 volts
Nominal Diameter
0.0700 inch (1.78 mm)
Rated Temperature
105 C (221 F)
View Details