LAPP Shld Flex Cable, 8Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa 302008S

Description
SHLD FLEX CABLE, 8COND, 20AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 8COND, 20AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 8Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa - 61AC3648 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 8Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa
61AC3648
Shld Flex Cable, 8Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa 61AC3648
SHLD FLEX CABLE, 8COND, 20AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

SHLD FLEX CABLE, 8COND, 20AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61AC3648
Product Name Shld Flex Cable, 8Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details