3 Conductor Multi-Conductor Cable Black 18 AWG Foil, Braid 50.00' (15.24m)
3 Conductor Multi-Conductor Cable Black 18 AWG Foil, Braid 100.0' (30.5m)
3 Conductor Multi-Conductor Cable Black 18 AWG Foil, Braid 25.00' (7.62m)
3 Conductor Multi-Conductor Cable Black 18 AWG Foil, Braid 10.00' (3.05m)
CABLE 3 COND 18 AWG BLACK 50.00'
SHLD FLEX CABLE, 3COND, 18AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conducto
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | 2181-2218030-50-ND | 2181-2218030-ND | 69AC7456 |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables | Shld Flex Cable, 3Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa |
| Product Category | Cable | Cable | |
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |
| Cable Conductor | Copper | Copper | |
| Cable Shielding | Foil Braid | Foil Braid |