LAPP Multiple Conductor Cables 221607

Description
7 Conductor Multi-Conductor Cable Black 16 AWG 50.00' (15.24m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Black 16 AWG 50.00' (15.24m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-221607-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221607-50-ND
Multiple Conductor Cables 2181-221607-50-ND
7 Conductor Multi-Conductor Cable Black 16 AWG 50.00' (15.24m)

7 Conductor Multi-Conductor Cable Black 16 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-221607-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221607-25-ND
Multiple Conductor Cables 2181-221607-25-ND
7 Conductor Multi-Conductor Cable Black 16 AWG 25.00' (7.62m)

7 Conductor Multi-Conductor Cable Black 16 AWG 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-221607-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221607-100-ND
Multiple Conductor Cables 2181-221607-100-ND
7 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-221607-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221607-10-ND
Multiple Conductor Cables 2181-221607-10-ND
7 Conductor Multi-Conductor Cable Black 16 AWG 10.00' (3.05m)

7 Conductor Multi-Conductor Cable Black 16 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-221607-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221607-ND
Multiple Conductor Cables 2181-221607-ND
CABLE 7 COND 16 AWG BLACK 50.00'

CABLE 7 COND 16 AWG BLACK 50.00'

Buy Now Datasheet
Unshld Flex Cable, 7Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7454 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 7Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa
69AC7454
Unshld Flex Cable, 7Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa 69AC7454
UNSHLD FLEX CABLE, 7COND, 16AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 7COND, 16AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Multiconductor Cable; Cable Shielding Olflex - 16C7183 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Cable; Cable Shielding Olflex
16C7183
Multiconductor Cable; Cable Shielding Olflex 16C7183
MULTICONDUCTOR CABLE; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; No. of Max Strands x Strand Size:26 x 30AWGRoHS Compliant: Yes

MULTICONDUCTOR CABLE; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; No. of Max Strands x Strand Size:26 x 30AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 2181-221607-50-ND 2181-221607-ND 69AC7454 16C7183
Product Name Multiple Conductor Cables Multiple Conductor Cables Unshld Flex Cable, 7Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa Multiconductor Cable; Cable Shielding Olflex
Product Category Cable Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 7 # 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/400-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers