4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Green 22 AWG Foil, Braid 10.00' (3.05m)
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Green 22 AWG Foil, Braid 25.00' (7.62m)
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Green 22 AWG Foil, Braid 100.0' (30.5m)
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Green 22 AWG Foil, Braid 50.00' (15.24m)
ETHERLINE PN CAT.5 Y FLEX FC
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Green 22 AWG Foil, Braid Enter Number of Feet in Order Quantity
The Ethernet cable 2170886 - ETHERLINE PN Cat.5 Y FLEX FC from Lapp Kabel for PROFINET applications with a wire count of 2x2, conductor size of 0.34mm² (22 AWG), and a data rate of 10/100 Mbit/s is suitable for cabling between automation islands or production islands according to EN 50173-3 ISO/IEC 24702. The outer sheath, with a diameter of 6.5mm, consists of PVC.
INDUSTRIAL ETHERNET CABLE FOR FLEXIBLE APPLICATIONS
SHLD NETWORK CABLE, 2 PAIR, 22AWG, 100FT; Cable Shielding:Shielded; LAN Category:Cat5; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Pairs:2 Pair; Jacket Color:Green RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | DigiKey | DigiKey | DigiKey | DigiKey | DigiKey | Automation24, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Network Cables | Network Cables | Network Cables | Network Cables | Network Cables | Network Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 2701946 | 2181-2170886-10-ND | 2181-2170886-25-ND | 2181-2170886-100-ND | 2181-2170886-50-ND | 2181-2170886-ND | 2181-2170886-DS-ND | 48AC0492 | 61AC3542 | |
| Product Name | Ethernet Cable | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Ethernet cable Lapp ETHERLINE PN Cat.5 Y FLEX FC - 2170886 | Industrial Ethernet Cable For Flexible Applications Olflex | Shld Network Cable, 2 Pair, 22Awg, 100Ft; Cable Shielding Lapp Usa |
| Application | LAN / Ethernet; Networking | LAN / Ethernet; Networking | LAN / Ethernet | Networking | ||||||
| Cable Type | Cat 5; Coaxial | Cat 5 | Cat 5 | |||||||
| Cable Shielding | Braid; Tin Plated Copper Alloy Braid | |||||||||
| Cable Length | 328 ft (1000 dm) | 10 ft (30.48 dm) | 25 ft (76.2 dm) | 100 ft (305 dm) | 50 ft (152 dm) | 50 ft (152 dm) |