Keystone Electronics Corp. Battery Holder, 1/2Aa, Pcb; Battery Sizes Accepted Keystone 108C

Description
BATTERY HOLDER, 1/2AA, PCB; Battery Sizes Accepted:1/2AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder Cover; Battery Terminals:Through Hole; Body Material:Base: Glass Filled Nylon RoHS Compliant: Yes
Datasheet
Description
BATTERY HOLDER, 1/2AA, PCB; Battery Sizes Accepted:1/2AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder Cover; Battery Terminals:Through Hole; Body Material:Base: Glass Filled Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holder, 1/2Aa, Pcb; Battery Sizes Accepted Keystone - 50F4686 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 1/2Aa, Pcb; Battery Sizes Accepted Keystone
50F4686
Battery Holder, 1/2Aa, Pcb; Battery Sizes Accepted Keystone 50F4686
BATTERY HOLDER, 1/2AA, PCB; Battery Sizes Accepted:1/2AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder Cover; Battery Terminals:Through Hole; Body Material:Base: Glass Filled Nylon RoHS Compliant: Yes

BATTERY HOLDER, 1/2AA, PCB; Battery Sizes Accepted:1/2AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder Cover; Battery Terminals:Through Hole; Body Material:Base: Glass Filled Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 50F4686
Product Name Battery Holder, 1/2Aa, Pcb; Battery Sizes Accepted Keystone
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 5443446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Top Entry
Material Pet
View Details
3 Pos. Vertical Panel Mount Metal Backshell for Kona - KA1-9500302 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.81 inch (46 mm)
View Details