Keystone Electronics Corp. Battery Holder, 2/3A, Pcb; Battery Sizes Accepted Keystone 1029LC

Description
BATTERY HOLDER, 2/3A, PCB; Battery Sizes Accepted:2/3A; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder Cover; Body Material:Base: Glass Filled Nylon; For Use With:Keystone 1019 & 1029 Battery Holders RoHS Compliant: Yes
Datasheet
Description
BATTERY HOLDER, 2/3A, PCB; Battery Sizes Accepted:2/3A; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder Cover; Body Material:Base: Glass Filled Nylon; For Use With:Keystone 1019 & 1029 Battery Holders RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holder, 2/3A, Pcb; Battery Sizes Accepted Keystone - 78H1108 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 2/3A, Pcb; Battery Sizes Accepted Keystone
78H1108
Battery Holder, 2/3A, Pcb; Battery Sizes Accepted Keystone 78H1108
BATTERY HOLDER, 2/3A, PCB; Battery Sizes Accepted:2/3A; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder Cover; Body Material:Base: Glass Filled Nylon; For Use With:Keystone 1019 & 1029 Battery Holders RoHS Compliant: Yes

BATTERY HOLDER, 2/3A, PCB; Battery Sizes Accepted:2/3A; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder Cover; Body Material:Base: Glass Filled Nylon; For Use With:Keystone 1019 & 1029 Battery Holders RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 78H1108
Product Name Battery Holder, 2/3A, Pcb; Battery Sizes Accepted Keystone
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 339927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details
BAND-IT tie for Metal Cable Backshell - M80-9470000 - Harwin Plc
Specs
Material Steel - Stainless; Stainless Steel
Width 8.14 inch (207 mm)
Length 0.1575 inch (4 mm)
View Details