LAPP Pg/ Npt Connecting Adapter, Brass, Male Pg21-To-Female 0.75Npt; Thread Size Imperial Olflex 02134/PG21NPT

Description
PG/ NPT CONNECTING ADAPTER, BRASS, MALE PG21-TO-FEMALE 0.75NPT; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish
Datasheet
Description
PG/ NPT CONNECTING ADAPTER, BRASS, MALE PG21-TO-FEMALE 0.75NPT; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pg/ Npt Connecting Adapter, Brass, Male Pg21-To-Female 0.75Npt; Thread Size Imperial Olflex - 92F5492 - Newark, An Avnet Company
Chicago, IL, United States
Pg/ Npt Connecting Adapter, Brass, Male Pg21-To-Female 0.75Npt; Thread Size Imperial Olflex
92F5492
Pg/ Npt Connecting Adapter, Brass, Male Pg21-To-Female 0.75Npt; Thread Size Imperial Olflex 92F5492
PG/ NPT CONNECTING ADAPTER, BRASS, MALE PG21-TO-FEMALE 0.75NPT; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish

PG/ NPT CONNECTING ADAPTER, BRASS, MALE PG21-TO-FEMALE 0.75NPT; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 92F5492
Product Name Pg/ Npt Connecting Adapter, Brass, Male Pg21-To-Female 0.75Npt; Thread Size Imperial Olflex
Material Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Cable Glands - 2207065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1575 to 0.2756 inch (4 to 7 mm)
View Details