LAPP Multiple Conductor Cables 0036926

Description
CABLE 12 COND 24 AWG GREEN
Request a Quote Datasheet
Description
CABLE 12 COND 24 AWG GREEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-0036926-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-0036926-ND
Multiple Conductor Cables 2181-0036926-ND
CABLE 12 COND 24 AWG GREEN

CABLE 12 COND 24 AWG GREEN

Buy Now Datasheet
Control Cable - 8079133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8079133
Control Cable 8079133
Lapp 0036926 Control Cable

Lapp 0036926 Control Cable

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Multiconductor Cables Cable Assemblies
Product Number 2181-0036926-ND 8079133
Product Name Multiple Conductor Cables Control Cable
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details