Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 54FCT244CTLB

Description
IC BUFFER NON-INVERT 5.5V 20LCC
Datasheet
Description
IC BUFFER NON-INVERT 5.5V 20LCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 54FCT244CTLB - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
54FCT244CTLB
Logic - Buffers, Drivers, Receivers, Transceivers 54FCT244CTLB
IC BUFFER NON-INVERT 5.5V 20LCC

IC BUFFER NON-INVERT 5.5V 20LCC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 54FCT244CTLB
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF2401AG-REEL-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
2 suppliers
Logic - Buffers, Drivers, Receivers, Transceivers - 100313QI - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Modems - ICs and Modules - SI2435-B-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details