Lansdale Semiconductor, Inc. Single-Phase AND Input J-K Binary 8829/C,D

Description
Signetics 8800 series high-speed elements.
Description
Signetics 8800 series high-speed elements.

Suppliers

Company
Product
Description
Supplier Links
Single-Phase AND Input J-K Binary - 8829/C,D - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Single-Phase AND Input J-K Binary
8829/C,D
Single-Phase AND Input J-K Binary 8829/C,D
Signetics 8800 series high-speed elements.

Signetics 8800 series high-speed elements.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Flip-Flops
Product Number 8829/C,D
Product Name Single-Phase AND Input J-K Binary
Flip-Flop Type J-K
Supply Voltage 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC574A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS - 5962-9757601QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
Octal D-type flip-flop with reset; positive-edge trigger - 74HC273D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
View Details
8 suppliers
Logic - Flip Flops - 74ABT374APW,112 - Lingto Electronic Limited
Specs
fMAX 300 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details