Nexperia B.V. D-Type Flip Flop, Dual, Soic-14; Logic Family / Base Number Nexperia 74HC74D

Description
D-TYPE FLIP FLOP, DUAL, SOIC-14; Logic Family / Base Number:74HC74; Flip-Flop Type:D; Propagation Delay:14ns; Frequency:82MHz; Output Current:5.2mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge RoHS Compliant: Yes
Datasheet
Description
D-TYPE FLIP FLOP, DUAL, SOIC-14; Logic Family / Base Number:74HC74; Flip-Flop Type:D; Propagation Delay:14ns; Frequency:82MHz; Output Current:5.2mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Type Flip Flop, Dual, Soic-14; Logic Family / Base Number Nexperia - 11N8545 - Newark, An Avnet Company
Chicago, IL, United States
D-Type Flip Flop, Dual, Soic-14; Logic Family / Base Number Nexperia
11N8545
D-Type Flip Flop, Dual, Soic-14; Logic Family / Base Number Nexperia 11N8545
D-TYPE FLIP FLOP, DUAL, SOIC-14; Logic Family / Base Number:74HC74; Flip-Flop Type:D; Propagation Delay:14ns; Frequency:82MHz; Output Current:5.2mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge RoHS Compliant: Yes

D-TYPE FLIP FLOP, DUAL, SOIC-14; Logic Family / Base Number:74HC74; Flip-Flop Type:D; Propagation Delay:14ns; Frequency:82MHz; Output Current:5.2mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flip-Flops
Product Number 11N8545
Product Name D-Type Flip Flop, Dual, Soic-14; Logic Family / Base Number Nexperia
Propagation Delay 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHC1G79GW,165-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details