Lansdale Semiconductor, Inc. Dual High-Speed J-K Binary 8827/C,D

Description
Signetics 8800 series high-speed elements.
Description
Signetics 8800 series high-speed elements.

Suppliers

Company
Product
Description
Supplier Links
Dual High-Speed J-K Binary - 8827/C,D - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual High-Speed J-K Binary
8827/C,D
Dual High-Speed J-K Binary 8827/C,D
Signetics 8800 series high-speed elements.

Signetics 8800 series high-speed elements.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Flip-Flops
Product Number 8827/C,D
Product Name Dual High-Speed J-K Binary
Flip-Flop Type J-K
Supply Voltage 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 74HCT574PW/S400,11 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Output Characteristics 3-State
Package Type TSSOP; TSSOP; SOP; SSOP
View Details
Logic - Flip Flops - 74ABT821DB,112 - Lingto Electronic Limited
Specs
fMAX 185 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details