These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.
| Lansdale Semiconductor, Inc. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 679T/C |
| Product Name | Dual Lamp/Line Driver |
| Device Type | Line / Bus Driver |
| Supply Voltage | Other; 18 VDC |
| Pd | 250 milliwatts |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |