The Series 54LS/74LS Schottky TTL family features both Schottky-barrier-dio
| Lansdale Semiconductor, Inc. | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 54LS295B/C,D |
| Product Name | 4-Bit Shift Register w/3-State Outputs |
| Supply Voltage | 7 V |
| Output Characteristics | 3-State |
| Package Type | DIP (optional feature); Other (optional feature); Lead Flat Pack |
| Logic Family | TTL |