Lansdale Semiconductor, Inc. Hex D Flip-Flop 54LS174/E,F

Description
The Series 54LS/74LS Schottky TTL family features both Schottky-barrier-dio de inputs and emitter inputs and utilizes full Schottky-barrier-dio de clamping to achieve speeds comparable to Series 54/74 at one-fifth of the power. They retain the desirable features of, and are completely compatible with, most of the popular saturated logic circuits.
Description
The Series 54LS/74LS Schottky TTL family features both Schottky-barrier-dio de inputs and emitter inputs and utilizes full Schottky-barrier-dio de clamping to achieve speeds comparable to Series 54/74 at one-fifth of the power. They retain the desirable features of, and are completely compatible with, most of the popular saturated logic circuits.

Suppliers

Company
Product
Description
Supplier Links
Hex D Flip-Flop - 54LS174/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Hex D Flip-Flop
54LS174/E,F
Hex D Flip-Flop 54LS174/E,F
The Series 54LS/74LS Schottky TTL family features both Schottky-barrier-dio de inputs and emitter inputs and utilizes full Schottky-barrier-dio de clamping to achieve speeds comparable to Series 54/74 at one-fifth of the power. They retain the desirable features of, and are completely compatible with, most of the popular saturated logic circuits.

The Series 54LS/74LS Schottky TTL family features both Schottky-barrier-diode inputs and emitter inputs and utilizes full Schottky-barrier-diode clamping to achieve speeds comparable to Series 54/74 at one-fifth of the power. They retain the desirable features of, and are completely compatible with, most of the popular saturated logic circuits.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Flip-Flops
Product Number 54LS174/E,F
Product Name Hex D Flip-Flop
Flip-Flop Type D
Supply Voltage 7 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54F398DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details
Dual D-type flip-flop with Schmitt-trigger inputs; set and reset; positive edge-trigger - 74HCS74DJ - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
2 suppliers