Lansdale Semiconductor, Inc. J-K Master-Slave Flip-Flop 5472/C,D

Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
J-K Master-Slave Flip-Flop - 5472/C,D - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
J-K Master-Slave Flip-Flop
5472/C,D
J-K Master-Slave Flip-Flop 5472/C,D
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Flip-Flops
Product Number 5472/C,D
Product Name J-K Master-Slave Flip-Flop
Flip-Flop Type J-K
Triggering Master-slave
Supply Voltage 7 V
Propagation Delay 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN5476 Dual J-K Flip-Flops With Preset And Clear - 5962-9557501QEA - Texas Instruments
Specs
Flip-Flop Type J-K
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
4 suppliers
 - 74AHCT574PW/S912J - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Output Characteristics 3-State
Package Type TSSOP; TSSOP; SOP; SSOP
View Details
Logic - Flip Flops - 74ABT574CMSAX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details