Lansdale Semiconductor, Inc. Edge-Triggered J-K Flip-Flop 5470/C,A

Description
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
Edge-Triggered J-K Flip-Flop - 5470/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Edge-Triggered J-K Flip-Flop
5470/C,A
Edge-Triggered J-K Flip-Flop 5470/C,A
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Flip-Flops
Product Number 5470/C,A
Product Name Edge-Triggered J-K Flip-Flop
Flip-Flop Type J-K
Supply Voltage 7 VDC
Power Dissipation 65 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-8752501MDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 13 ns
View Details
3 suppliers
D-Type Flip Flop, Dual, Soic-14; Logic Family / Base Number Nexperia - 11N8545 - Newark, An Avnet Company
Specs
Propagation Delay 14 ns
fMAX 82 MHz
Package Type SOIC; SOIC
View Details