The 5400/7400 series of transistor-transisto
The 5400/7400 series of transistor-transisto
| Lansdale Semiconductor, Inc. | Lansdale Semiconductor, Inc. | |
|---|---|---|
| Product Category | Shift Registers | Shift Registers |
| Product Number | 54198/J,K | 54198/J,K |
| Product Name | 8-Bit Shift Register | 8-Bit Shift Register |
| Supply Voltage | 7 V | 7 VDC |
| Package Type | DIP (optional feature); Other (optional feature); Lead Flat Pack | DIP (optional feature); Other (optional feature); Lead Flat Pack |
| Logic Family | TTL | TTL |
| Pin Count | 24 | 24 |