Lansdale Semiconductor, Inc. Quad D-Type Flip-Flop 54173/E,F

Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
Quad D-Type Flip-Flop - 54173/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Quad D-Type Flip-Flop
54173/E,F
Quad D-Type Flip-Flop 54173/E,F
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Flip-Flops
Product Number 54173/E,F
Product Name Quad D-Type Flip-Flop
Flip-Flop Type D
Supply Voltage 7 V
Output Characteristics 3-State
Propagation Delay 43 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AHCT574PW/S912J - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Output Characteristics 3-State
Package Type TSSOP; TSSOP; SOP; SSOP
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 54FCT374CTDB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
SN54ALS29821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9061601LA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 10 ns
fMAX 75 MHz
View Details
2 suppliers