Lansdale Semiconductor, Inc. Dual 2 to 4 Line Decoder/Demultiplexer 54156/E,F

Description
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
Dual 2 to 4 Line Decoder/Demultiplexer - 54156/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual 2 to 4 Line Decoder/Demultiplexer
54156/E,F
Dual 2 to 4 Line Decoder/Demultiplexer 54156/E,F
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Dual 2 to 4-Line Decoder/Demultiplexer - 54156/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual 2 to 4-Line Decoder/Demultiplexer
54156/E,F
Dual 2 to 4-Line Decoder/Demultiplexer 54156/E,F
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc. Lansdale Semiconductor, Inc.
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 54156/E,F 54156/E,F
Product Name Dual 2 to 4 Line Decoder/Demultiplexer Dual 2 to 4-Line Decoder/Demultiplexer
Function Decoder/Demultiplexer Decoder/Demultiplexer
Input Lines 2 2
Output Lines 4 4
Supply Voltage 7 VDC 7 V
Package Type DIP (optional feature); Lead Flat Pack DIP (optional feature); Lead Flat Pack
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
Specs
Supply Voltage 2.3V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - AM7992BPC - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP24
View Details
CY54FCT138T 1-of-8 Decoder - 5962-9223302MEA - Texas Instruments
Specs
Function Decoder
Package Type CDIP,LCCC
Logic Family FCT
View Details