Texas Instruments CD4056B CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function CD4056BM96

Description
CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4056B CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function - CD4056BM96 - Texas Instruments
Dallas, TX, United States
CD4056B CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function
CD4056BM96
CD4056B CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function CD4056BM96
CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function 16-SOIC -55 to 125

CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function 16-SOIC -55 to 125

Buy Now Datasheet
Decoder/driver, Bcd To 7 Seg, Soic-16; Logic Family / Base Number Texas Instruments - 29AH3571 - Newark, An Avnet Company
Chicago, IL, United States
Decoder/driver, Bcd To 7 Seg, Soic-16; Logic Family / Base Number Texas Instruments
29AH3571
Decoder/driver, Bcd To 7 Seg, Soic-16; Logic Family / Base Number Texas Instruments 29AH3571
DECODER/DRIVER, BCD TO 7 SEG, SOIC-16; Logic Family / Base Number:CD4056; Logic Type:BCD to 7 Segment Decoder / Driver; No. of Outputs:7Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

DECODER/DRIVER, BCD TO 7 SEG, SOIC-16; Logic Family / Base Number:CD4056; Logic Type:BCD to 7 Segment Decoder / Driver; No. of Outputs:7Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD4056BM96 29AH3571
Product Name CD4056B CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function Decoder/driver, Bcd To 7 Seg, Soic-16; Logic Family / Base Number Texas Instruments
Function Decoder Decoder
Input Lines 4
Output Lines 7-Segment Other; 7Outputs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS155A Dual 2-Line To 4-Line Decoders/Demultiplexers - 5962-9750801QFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
CD54HC238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting - CD54HC238F3A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP
Logic Family HC
View Details
CD74HC4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver - CD74HC4511M96E4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
CD4556B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select - CD4556BE - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 1
Output Lines 4
View Details
5 suppliers