Lansdale Semiconductor, Inc. Hex Inverter (O.C. Output) 5405/C,A

Description
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
Hex Inverter (O.C. Output) - 5405/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Hex Inverter (O.C. Output)
5405/C,A
Hex Inverter (O.C. Output) 5405/C,A
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 5405/C,A
Product Name Hex Inverter (O.C. Output)
Gate Type NOT
Supply Voltage 7 VDC
Logic Family TTL
Power Dissipation 60 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers
8-bit 8BIT Logic IC - 712-74AHC164BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Shift Register
Supply Voltage 2V ~ 5.5V
Logic Family AHC
View Details
2 suppliers
 - 54AC00/SDA-R - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type Other; CFP14
View Details
4 suppliers