TTL III integrated circuits comprise a family of transistor-transisto
| Lansdale Semiconductor, Inc. | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | 3155/C,A |
| Product Name | AND Input J-K Flip-Flop |
| Flip-Flop Type | J-K |
| Supply Voltage | 4.5-5.5 VDC |
| Propagation Delay | 10 ns |
| Power Dissipation | 80 milliwatts |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |