Lansdale Semiconductor, Inc. R-S Flip-Flop 201/C,B

Description
DTL silicon planar epitaxial monolithic integrated circuits for digital systems.
Description
DTL silicon planar epitaxial monolithic integrated circuits for digital systems.

Suppliers

Company
Product
Description
Supplier Links
R-S Flip-Flop - 201/C,B - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
R-S Flip-Flop
201/C,B
R-S Flip-Flop 201/C,B
DTL silicon planar epitaxial monolithic integrated circuits for digital systems.

DTL silicon planar epitaxial monolithic integrated circuits for digital systems.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Flip-Flops
Product Number 201/C,B
Product Name R-S Flip-Flop
Flip-Flop Type S-R
Supply Voltage 10 V
Power Dissipation 11 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT174SC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74F74PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details