Lansdale Semiconductor, Inc. J-K Binary Element 125/C,D

Description
These are a group of DTL integrated circuits intended for high-speed, low-power digital systems. Each device is fabricated within a single monolithic silicon chip by the planar technique. These DTL products include the (8)100 Series, 700 Series, and (8)400 Series.
Description
These are a group of DTL integrated circuits intended for high-speed, low-power digital systems. Each device is fabricated within a single monolithic silicon chip by the planar technique. These DTL products include the (8)100 Series, 700 Series, and (8)400 Series.

Suppliers

Company
Product
Description
Supplier Links
J-K Binary Element - 125/C,D - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
J-K Binary Element
125/C,D
J-K Binary Element 125/C,D
These are a group of DTL integrated circuits intended for high-speed, low-power digital systems. Each device is fabricated within a single monolithic silicon chip by the planar technique. These DTL products include the (8)100 Series, 700 Series, and (8)400 Series.

These are a group of DTL integrated circuits intended for high-speed, low-power digital systems. Each device is fabricated within a single monolithic silicon chip by the planar technique. These DTL products include the (8)100 Series, 700 Series, and (8)400 Series.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Flip-Flops
Product Number 125/C,D
Product Name J-K Binary Element
Flip-Flop Type J-K
Supply Voltage 8 V
Power Dissipation 250 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 100331QIX - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 400 MHz
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
Flip Flops - 1727-2450-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers