Lansdale Semiconductor, Inc. Prescaler 12013

Description
Motorola/Freescale - ECL PLL 12000 MECL PLL is a family of devices designed to perform phase-locked loop functions such as phase detectors, dividers, and oscillators, using the high speed characteristics of the MECL 10K process.
Datasheet
Description
Motorola/Freescale - ECL PLL 12000 MECL PLL is a family of devices designed to perform phase-locked loop functions such as phase detectors, dividers, and oscillators, using the high speed characteristics of the MECL 10K process.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prescaler - 12013 - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Prescaler
12013
Prescaler 12013
Motorola/Freescale - ECL PLL 12000 MECL PLL is a family of devices designed to perform phase-locked loop functions such as phase detectors, dividers, and oscillators, using the high speed characteristics of the MECL 10K process.

Motorola/Freescale - ECL PLL 12000

MECL PLL is a family of devices designed to perform phase-locked loop functions such as phase detectors, dividers, and oscillators, using the high speed characteristics of the MECL 10K process.

Datasheet

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Dividers
Product Number 12013
Product Name Prescaler
Clock Frequency 550 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Dividers - HX4920 - Maury Microwave
Specs
Clock Frequency 4000 to 24000 MHz
Package Type 1.85mm, 2.4mm, 2.92mm, 3.5mm, SMA, Type N
View Details
Dual 4-bit binary ripple counter - 74LV393D,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +4.6
View Details
7 suppliers
CD74HC163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset - CD74HC163MT - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
View Details
7 suppliers