Lancer Corporation Beverage Dispensers IBD 4500 30''

Description
Industry standard platforms in 30" width, eight or 10 valve, lever or push button dispensing versatility Illuminated interchangeable front graphics, standard fluorescent 15 watt light bulb Visual low-ice indicator lights up to alert the need for ice in the dispenser bin High-capacity ice storage bin for extended dispense during busy day parts High-capacity drip tray to handle customer ice and beverage over-fill helps avoid safety hazards and drink station clean-up from spills Unique hex-drive ice agitation and dispense drive system for trouble-free operation and long service life Multiple valve configurations available for self-serve and portion control operation to control beverage costs Heavy duty stainless steel construction, exterior and interior Fully insulated storage bin and drip tray controls condensation and helps avoid moisture related safety hazards Plumbing access front and rear for installation flexibility Hard plumbed syrup and water lines
Description
Industry standard platforms in 30" width, eight or 10 valve, lever or push button dispensing versatility Illuminated interchangeable front graphics, standard fluorescent 15 watt light bulb Visual low-ice indicator lights up to alert the need for ice in the dispenser bin High-capacity ice storage bin for extended dispense during busy day parts High-capacity drip tray to handle customer ice and beverage over-fill helps avoid safety hazards and drink station clean-up from spills Unique hex-drive ice agitation and dispense drive system for trouble-free operation and long service life Multiple valve configurations available for self-serve and portion control operation to control beverage costs Heavy duty stainless steel construction, exterior and interior Fully insulated storage bin and drip tray controls condensation and helps avoid moisture related safety hazards Plumbing access front and rear for installation flexibility Hard plumbed syrup and water lines

Suppliers

Company
Product
Description
Supplier Links
Beverage Dispensers - IBD 4500 30'' - Lancer Corporation
San Antonio, TX, USA
Beverage Dispensers
IBD 4500 30''
Beverage Dispensers IBD 4500 30''
Industry standard platforms in 30" width, eight or 10 valve, lever or push button dispensing versatility Illuminated interchangeable front graphics, standard fluorescent 15 watt light bulb Visual low-ice indicator lights up to alert the need for ice in the dispenser bin High-capacity ice storage bin for extended dispense during busy day parts High-capacity drip tray to handle customer ice and beverage over-fill helps avoid safety hazards and drink station clean-up from spills Unique hex-drive ice agitation and dispense drive system for trouble-free operation and long service life Multiple valve configurations available for self-serve and portion control operation to control beverage costs Heavy duty stainless steel construction, exterior and interior Fully insulated storage bin and drip tray controls condensation and helps avoid moisture related safety hazards Plumbing access front and rear for installation flexibility Hard plumbed syrup and water lines

Industry standard platforms in 30" width,
eight or 10 valve, lever or push button
dispensing versatility
Illuminated interchangeable front graphics,
standard fluorescent 15 watt light bulb
Visual low-ice indicator lights up to alert the
need for ice in the dispenser bin
High-capacity ice storage bin for extended
dispense during busy day parts
High-capacity drip tray to handle customer
ice and beverage over-fill helps avoid safety
hazards and drink station clean-up from spills
Unique hex-drive ice agitation and dispense
drive system for trouble-free operation and
long service life
Multiple valve configurations available for self-serve
and portion control operation to control beverage costs
Heavy duty stainless steel construction, exterior and interior
Fully insulated storage bin and drip tray controls
condensation and helps avoid moisture related
safety hazards
Plumbing access front and rear for installation flexibility
Hard plumbed syrup and water lines

Supplier's Site

Technical Specifications

  Lancer Corporation
Product Category Fluid Dispensing Equipment
Product Number IBD 4500 30''
Product Name Beverage Dispensers
Dispensing Equipment Type Mix And Dispense
Unlock Full Specs
to access all available technical data

Similar Products

Steam & Water Washdown Station - STVM® Washdown Station - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details