Lake Shore Cryotronics, Inc. Cryogenic Temperature Controller Model 336

Description
The first of a new generation of innovative temperature measurement and control solutions by Lake Shore, the Model 336 temperature controller comes standard equipped with many advanced features promised to deliver the functionality and reliable service you’ve come to expect from the world leader in cryogenic thermometry. The Model 336 is the only temperature controller available with four sensor inputs, four control outputs and 150 W of low noise heater power. Two independent heater outputs providing 100 W and 50 W can be associated with any of the four sensor inputs and programmed for closed loop temperature control in proportional-integra l-derivative (PID) mode. The improved autotuning feature of the Model 336 can be used to automatically collect PID parameters, so you spend less time tuning your controller and more time conducting experiments. The Model 336 supports the industry’s most advanced line of cryogenic temperature sensors as manufactured by Lake Shore, including diodes, resistance temperature detectors (RTDs) and thermocouples. The controller’s zone tuning feature allows you to measure and control temperatures seamlessly from 300 mK to over 1,500 K by automatically switching temperature sensor inputs when your temperature range goes beyond the usable range of a given sensor. You’ll never again have to be concerned with temperature sensor over or under errors and measurement continuity issues. Alarms, relays, and ±10 V analog voltage outputs are available to help automate secondary control functions. Model 336 features Operates down to 300 mK with appropriate NTC RTD sensors Four sensor inputs and four independent control outputs Two PID control loops: 100 W and 50 W into a 50 or 25 ω load Autotuning automatically collects PID parameters Automatically switch sensor inputs using zones to allow continuous measurement and control from 300 mK to 1505 K Custom display setup allows you to label each sensor input Ethernet, USB and IEEE-488 interfaces Supports diode, RTD, and thermocouple temperature sensors Sensor excitation current reversal eliminates thermal EMF errors for resistance sensors ±10 V analog voltage outputs, alarms, and relays
Request a Quote Datasheet
Description
The first of a new generation of innovative temperature measurement and control solutions by Lake Shore, the Model 336 temperature controller comes standard equipped with many advanced features promised to deliver the functionality and reliable service you’ve come to expect from the world leader in cryogenic thermometry. The Model 336 is the only temperature controller available with four sensor inputs, four control outputs and 150 W of low noise heater power. Two independent heater outputs providing 100 W and 50 W can be associated with any of the four sensor inputs and programmed for closed loop temperature control in proportional-integra l-derivative (PID) mode. The improved autotuning feature of the Model 336 can be used to automatically collect PID parameters, so you spend less time tuning your controller and more time conducting experiments. The Model 336 supports the industry’s most advanced line of cryogenic temperature sensors as manufactured by Lake Shore, including diodes, resistance temperature detectors (RTDs) and thermocouples. The controller’s zone tuning feature allows you to measure and control temperatures seamlessly from 300 mK to over 1,500 K by automatically switching temperature sensor inputs when your temperature range goes beyond the usable range of a given sensor. You’ll never again have to be concerned with temperature sensor over or under errors and measurement continuity issues. Alarms, relays, and ±10 V analog voltage outputs are available to help automate secondary control functions. Model 336 features Operates down to 300 mK with appropriate NTC RTD sensors Four sensor inputs and four independent control outputs Two PID control loops: 100 W and 50 W into a 50 or 25 ω load Autotuning automatically collects PID parameters Automatically switch sensor inputs using zones to allow continuous measurement and control from 300 mK to 1505 K Custom display setup allows you to label each sensor input Ethernet, USB and IEEE-488 interfaces Supports diode, RTD, and thermocouple temperature sensors Sensor excitation current reversal eliminates thermal EMF errors for resistance sensors ±10 V analog voltage outputs, alarms, and relays
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cryogenic Temperature Controller - Model 336 - Lake Shore Cryotronics, Inc.
Westerville, OH, United States
Cryogenic Temperature Controller
Model 336
Cryogenic Temperature Controller Model 336
The first of a new generation of innovative temperature measurement and control solutions by Lake Shore, the Model 336 temperature controller comes standard equipped with many advanced features promised to deliver the functionality and reliable service you’ve come to expect from the world leader in cryogenic thermometry. The Model 336 is the only temperature controller available with four sensor inputs, four control outputs and 150 W of low noise heater power. Two independent heater outputs providing 100 W and 50 W can be associated with any of the four sensor inputs and programmed for closed loop temperature control in proportional-integra l-derivative (PID) mode. The improved autotuning feature of the Model 336 can be used to automatically collect PID parameters, so you spend less time tuning your controller and more time conducting experiments. The Model 336 supports the industry’s most advanced line of cryogenic temperature sensors as manufactured by Lake Shore, including diodes, resistance temperature detectors (RTDs) and thermocouples. The controller’s zone tuning feature allows you to measure and control temperatures seamlessly from 300 mK to over 1,500 K by automatically switching temperature sensor inputs when your temperature range goes beyond the usable range of a given sensor. You’ll never again have to be concerned with temperature sensor over or under errors and measurement continuity issues. Alarms, relays, and ±10 V analog voltage outputs are available to help automate secondary control functions. Model 336 features Operates down to 300 mK with appropriate NTC RTD sensors Four sensor inputs and four independent control outputs Two PID control loops: 100 W and 50 W into a 50 or 25 ω load Autotuning automatically collects PID parameters Automatically switch sensor inputs using zones to allow continuous measurement and control from 300 mK to 1505 K Custom display setup allows you to label each sensor input Ethernet, USB and IEEE-488 interfaces Supports diode, RTD, and thermocouple temperature sensors Sensor excitation current reversal eliminates thermal EMF errors for resistance sensors ±10 V analog voltage outputs, alarms, and relays

The first of a new generation of innovative temperature measurement and control solutions by Lake Shore, the Model 336 temperature controller comes standard equipped with many advanced features promised to deliver the functionality and reliable service you’ve come to expect from the world leader in cryogenic thermometry. The Model 336 is the only temperature controller available with four sensor inputs, four control outputs and 150 W of low noise heater power. Two independent heater outputs providing 100 W and 50 W can be associated with any of the four sensor inputs and programmed for closed loop temperature control in proportional-integral-derivative (PID) mode. The improved autotuning feature of the Model 336 can be used to automatically collect PID parameters, so you spend less time tuning your controller and more time conducting experiments.

The Model 336 supports the industry’s most advanced line of cryogenic temperature sensors as manufactured by Lake Shore, including diodes, resistance temperature detectors (RTDs) and thermocouples. The controller’s zone tuning feature allows you to measure and control temperatures seamlessly from 300 mK to over 1,500 K by automatically switching temperature sensor inputs when your temperature range goes beyond the usable range of a given sensor. You’ll never again have to be concerned with temperature sensor over or under errors and measurement continuity issues. Alarms, relays, and ±10 V analog voltage outputs are available to help automate secondary control functions.

Model 336 features

  • Operates down to 300 mK with appropriate NTC RTD sensors
  • Four sensor inputs and four independent control outputs
  • Two PID control loops: 100 W and 50 W into a 50 or 25 Ω load
  • Autotuning automatically collects PID parameters
  • Automatically switch sensor inputs using zones to allow continuous measurement and control from 300 mK to 1505 K
  • Custom display setup allows you to label each sensor input
  • Ethernet, USB and IEEE-488 interfaces
  • Supports diode, RTD, and thermocouple temperature sensors
  • Sensor excitation current reversal eliminates thermal EMF errors for resistance sensors
  • ±10 V analog voltage outputs, alarms, and relays
Supplier's Site Datasheet

Technical Specifications

  Lake Shore Cryotronics, Inc.
Product Category Cryogenic Equipment
Product Number Model 336
Product Name Cryogenic Temperature Controller
Unlock Full Specs
to access all available technical data

Similar Products