Duo-Twist™ cryogenic wire is a non-ferromagnetic, 36 AWG phosphor bronze wire with two twisted leads, designed to minimize electromagnetic noise pickup in cryogenic sensor applications. It features polyimide insulation rated for 493 K and 400 VDC, with a twist rate of 3.15 twists per centimeter. The wire is supplied in standard lengths of 7.6 m, 30 m, or 152 m.
Lake Shore manganin wire is often used for cryostat wiring or heater requirements in nonmagnetic applications.
| Lake Shore Cryotronics, Inc. | |
|---|---|
| Product Category | Cryogenic Equipment |
| Product Number | WDT-36 |
| Product Name | Duo-Twist Cryogenic Wire |