Lake Shore Cryotronics, Inc. Cryogenic Temperature Controller Model 372

Description
The Model 372 AC resistance bridge and temperature controller builds on the solid foundation provided by the original Lake Shore AC resistance bridge. The Model 372 provides the best possible temperature measurement and control capabilities for dilution refrigerators (DRs) that are intended to be operated below 100 mK. The Model 372 makes it easy to perform multiple tasks that were once very difficult to perform reliably at ultra-low temperatures: Temperature measurement Automatic or manual temperature control Device or sample impedance measurements Model 372 Features Patented noise rejection technology* Highly versatile and reliable measurement input Ability to increase the number of measurement channels to a maximum of 16 with optional 3726 scanner Dedicated input for ultra-low temperature control Powerful impedance measurement capabilities such as quadrature measurements Multiple PID controllable outputs with up to 10 W of heater power available Latest generation front panel for ease of use 3-year standard warranty
Request a Quote Datasheet
Description
The Model 372 AC resistance bridge and temperature controller builds on the solid foundation provided by the original Lake Shore AC resistance bridge. The Model 372 provides the best possible temperature measurement and control capabilities for dilution refrigerators (DRs) that are intended to be operated below 100 mK. The Model 372 makes it easy to perform multiple tasks that were once very difficult to perform reliably at ultra-low temperatures: Temperature measurement Automatic or manual temperature control Device or sample impedance measurements Model 372 Features Patented noise rejection technology* Highly versatile and reliable measurement input Ability to increase the number of measurement channels to a maximum of 16 with optional 3726 scanner Dedicated input for ultra-low temperature control Powerful impedance measurement capabilities such as quadrature measurements Multiple PID controllable outputs with up to 10 W of heater power available Latest generation front panel for ease of use 3-year standard warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cryogenic Temperature Controller - Model 372 - Lake Shore Cryotronics, Inc.
Westerville, OH, United States
Cryogenic Temperature Controller
Model 372
Cryogenic Temperature Controller Model 372
The Model 372 AC resistance bridge and temperature controller builds on the solid foundation provided by the original Lake Shore AC resistance bridge. The Model 372 provides the best possible temperature measurement and control capabilities for dilution refrigerators (DRs) that are intended to be operated below 100 mK. The Model 372 makes it easy to perform multiple tasks that were once very difficult to perform reliably at ultra-low temperatures: Temperature measurement Automatic or manual temperature control Device or sample impedance measurements Model 372 Features Patented noise rejection technology* Highly versatile and reliable measurement input Ability to increase the number of measurement channels to a maximum of 16 with optional 3726 scanner Dedicated input for ultra-low temperature control Powerful impedance measurement capabilities such as quadrature measurements Multiple PID controllable outputs with up to 10 W of heater power available Latest generation front panel for ease of use 3-year standard warranty

The Model 372 AC resistance bridge and temperature controller builds on the solid foundation provided by the original Lake Shore AC resistance bridge. The Model 372 provides the best possible temperature measurement and control capabilities for dilution refrigerators (DRs) that are intended to be operated below 100 mK. The Model 372 makes it easy to perform multiple tasks that were once very difficult to perform reliably at ultra-low temperatures:

  • Temperature measurement
  • Automatic or manual temperature control
  • Device or sample impedance measurements

Model 372 Features

  • Patented noise rejection technology*
  • Highly versatile and reliable measurement input
  • Ability to increase the number of measurement channels to a maximum of 16 with optional 3726 scanner
  • Dedicated input for ultra-low temperature control
  • Powerful impedance measurement capabilities such as quadrature measurements
  • Multiple PID controllable outputs with up to 10 W of heater power available
  • Latest generation front panel for ease of use
  • 3-year standard warranty
Supplier's Site Datasheet

Technical Specifications

  Lake Shore Cryotronics, Inc.
Product Category Cryogenic Equipment
Product Number Model 372
Product Name Cryogenic Temperature Controller
Unlock Full Specs
to access all available technical data

Similar Products