The low temperature curing epoxy is a two-component, silver-filled adhesive used to permanently attach test samples or temperature sensors to sample holders. It exhibits high thermal and electrical conductivity, with a thermal conductivity of 2.5 W/(m·K) at 300 K and a volume resistivity of 0.0001 to 0.0004 Ω·cm at 298 K. It operates to a maximum temperature of 573 K and has a thermal expansion coefficient of 150 × 10⁻⁶ K⁻¹ above 360 K and 43 × 10⁻⁶ K⁻¹ below 360 K. The epoxy has a shelf life of 12 months at 298 K and requires curing at temperatures between 323 K and 448 K. It is supplied in dual-compartment packaging for dispensing.
This epoxy is used to permanently attach test samples or temperature sensors to sample holders. It is a 100% solid, two component, low temperature curing, silver-filled epoxy which features very high electrical and thermal conductivity combined with excellent strength and adhesive properties.
Ultra miniature coaxial cable is for use when a strong and flexible cable is needed. Type C and SC are recommended when low conductor resistance is a prime consideration. Type SC and type SS are mechanically the most flexible, due to their braided construction. Type SS is recommended for use when both shielding and low thermal losses are important.
| Lake Shore Cryotronics, Inc. | |
|---|---|
| Product Category | Cryogenic Equipment |
| Product Number | Cryogenic |
| Product Name | Low Temperature Curing Epoxy |