The Model 218 is our most versatile temperature monitor. With eight sensor inputs, it can be used with nearly any diode or resistive temperature sensor. It displays all eight channels continuously in K, °C, V or ω. The measurement input was designed for the demands of cryogenic temperature measurement, however, the monitor’s low noise, high resolution, and wide operating range make it ideal for noncryogenic applications as well.
Model 218 features
Operates down to 1.2 K with appropriate sensor
8 sensor inputs
Supports diode and RTD sensors
Continuous 8-input display with readings in K, ºC, V or ω
IEEE-488 and RS-232C interfaces, analog outputs, and alarm relays
Available in two versions: Model 218S and 218E
The Model 218 is our most versatile temperature monitor. With eight sensor inputs, it can be used with nearly any diode or resistive temperature sensor. It displays all eight channels continuously in K, °C, V or Ω. The measurement input was designed for the demands of cryogenic temperature measurement, however, the monitor’s low noise, high resolution, and wide operating range make it ideal for noncryogenic applications as well.
Model 218 features
- Operates down to 1.2 K with appropriate sensor
- 8 sensor inputs
- Supports diode and RTD sensors
- Continuous 8-input display with readings in K, ºC, V or Ω
- IEEE-488 and RS-232C interfaces, analog outputs, and alarm relays
- Available in two versions: Model 218S and 218E